Cal-Chip Electronics Ceramic Capacitors CHV0805N500151JCT

Description
HVCAP0805 COG 150PF 5% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 150PF 5% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500151JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 150PF 5% 500V

HVCAP0805 COG 150PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500151JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500151JCT-ND
Ceramic Capacitors 4713-CHV0805N500151JCT-ND
HVCAP0805 COG 150PF 5% 500V

HVCAP0805 COG 150PF 5% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500151JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 150PF 5% 500V

HVCAP0805 COG 150PF 5% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500151JCTTR-ND 4713-CHV0805N500151JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329740-C0603C103K5RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details