Cal-Chip Electronics Ceramic Capacitors CHV0805N500102FCT

Description
HVCAP0805 COG 1000PF 1% 500V
Request a Quote Datasheet
Description
HVCAP0805 COG 1000PF 1% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N500102FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N500102FCT-ND
Ceramic Capacitors 4713-CHV0805N500102FCT-ND
HVCAP0805 COG 1000PF 1% 500V

HVCAP0805 COG 1000PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500102FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1000PF 1% 500V

HVCAP0805 COG 1000PF 1% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N500102FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1000PF 1% 500V

HVCAP0805 COG 1000PF 1% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N500102FCT-ND 4713-CHV0805N500102FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details