Cal-Chip Electronics Ceramic Capacitors CHV0805N250471KXT

Description
HVCAP0805 X7R 470PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0805 X7R 470PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250471KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 470PF 10% 250V

HVCAP0805 X7R 470PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250471KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 470PF 10% 250V

HVCAP0805 X7R 470PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250471KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 470PF 10% 250V

HVCAP0805 X7R 470PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250471KXTDKR-ND 4713-CHV0805N250471KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details