Cal-Chip Electronics Ceramic Capacitors CHV0805N250471FCT

Description
HVCAP0805 COG 470PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 470PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250471FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 470PF 1% 250V

HVCAP0805 COG 470PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250471FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250471FCT-ND
Ceramic Capacitors 4713-CHV0805N250471FCT-ND
HVCAP0805 COG 470PF 1% 250V

HVCAP0805 COG 470PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250471FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 470PF 1% 250V

HVCAP0805 COG 470PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250471FCTDKR-ND 4713-CHV0805N250471FCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Capacitors - 2002-717P2225800LDR01 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Applications High Voltage Capacitor
Electrostatic Capacitors Polypropylene
View Details
3 suppliers