Cal-Chip Electronics Ceramic Capacitors CHV0805N250470GCT

Description
HVCAP0805 COG 47PF 2% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 47PF 2% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250470GCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 47PF 2% 250V

HVCAP0805 COG 47PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250470GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 47PF 2% 250V

HVCAP0805 COG 47PF 2% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250470GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250470GCT-ND
Ceramic Capacitors 4713-CHV0805N250470GCT-ND
HVCAP0805 COG 47PF 2% 250V

HVCAP0805 COG 47PF 2% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250470GCTTR-ND 4713-CHV0805N250470GCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701249 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers