Cal-Chip Electronics Ceramic Capacitors CHV0805N250390FCT

Description
HVCAP0805 COG 39PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 39PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250390FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 39PF 1% 250V

HVCAP0805 COG 39PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250390FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 39PF 1% 250V

HVCAP0805 COG 39PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250390FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250390FCT-ND
Ceramic Capacitors 4713-CHV0805N250390FCT-ND
HVCAP0805 COG 39PF 1% 250V

HVCAP0805 COG 39PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250390FCTTR-ND 4713-CHV0805N250390FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details