Cal-Chip Electronics Ceramic Capacitors CHV0805N2501R0BCT

Description
HVCAP0805 COG 1PF .1PF 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 1PF .1PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N2501R0BCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1PF .1PF 250V

HVCAP0805 COG 1PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2501R0BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N2501R0BCT-ND
Ceramic Capacitors 4713-CHV0805N2501R0BCT-ND
HVCAP0805 COG 1PF .1PF 250V

HVCAP0805 COG 1PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2501R0BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1PF .1PF 250V

HVCAP0805 COG 1PF .1PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N2501R0BCTTR-ND 4713-CHV0805N2501R0BCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1808JA250101FKTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details