Cal-Chip Electronics Ceramic Capacitors CHV0805N250182JCT

Description
HVCAP0805 COG 1800PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 1800PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250182JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250182JCT-ND
Ceramic Capacitors 4713-CHV0805N250182JCT-ND
HVCAP0805 COG 1800PF 5% 250V

HVCAP0805 COG 1800PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250182JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1800PF 5% 250V

HVCAP0805 COG 1800PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250182JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 1800PF 5% 250V

HVCAP0805 COG 1800PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250182JCT-ND 4713-CHV0805N250182JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers