Cal-Chip Electronics Ceramic Capacitors CHV0805N250121FCT

Description
HVCAP0805 COG 120PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 120PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N250121FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 120PF 1% 250V

HVCAP0805 COG 120PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250121FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N250121FCT-ND
Ceramic Capacitors 4713-CHV0805N250121FCT-ND
HVCAP0805 COG 120PF 1% 250V

HVCAP0805 COG 120PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N250121FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 120PF 1% 250V

HVCAP0805 COG 120PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N250121FCTTR-ND 4713-CHV0805N250121FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C114U063DF1DS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details