Cal-Chip Electronics Ceramic Capacitors CHV0805N2500R5BCT

Description
HVCAP0805 COG 0.5PF .1PF 250V
Request a Quote Datasheet
Description
HVCAP0805 COG 0.5PF .1PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N2500R5BCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 0.5PF .1PF 250V

HVCAP0805 COG 0.5PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2500R5BCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N2500R5BCT-ND
Ceramic Capacitors 4713-CHV0805N2500R5BCT-ND
HVCAP0805 COG 0.5PF .1PF 250V

HVCAP0805 COG 0.5PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N2500R5BCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 0.5PF .1PF 250V

HVCAP0805 COG 0.5PF .1PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N2500R5BCTDKR-ND 4713-CHV0805N2500R5BCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details