Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0391JCT

Description
HVCAP0805 COG 390PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP0805 COG 390PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0391JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N1K0391JCT-ND
Ceramic Capacitors 4713-CHV0805N1K0391JCT-ND
HVCAP0805 COG 390PF 5% 1KV

HVCAP0805 COG 390PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0391JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 390PF 5% 1KV

HVCAP0805 COG 390PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0391JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 390PF 5% 1KV

HVCAP0805 COG 390PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0391JCT-ND 4713-CHV0805N1K0391JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details