Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0331JCT

Description
HVCAP0805 COG 330PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP0805 COG 330PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0331JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N1K0331JCT-ND
Ceramic Capacitors 4713-CHV0805N1K0331JCT-ND
HVCAP0805 COG 330PF 5% 1KV

HVCAP0805 COG 330PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0331JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 330PF 5% 1KV

HVCAP0805 COG 330PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0331JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 330PF 5% 1KV

HVCAP0805 COG 330PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0331JCT-ND 4713-CHV0805N1K0331JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-1210Y3K00120JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details