Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0221KXT

Description
HVCAP0805 X7R 220PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP0805 X7R 220PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0221KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 220PF 10% 1KV

HVCAP0805 X7R 220PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0221KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 220PF 10% 1KV

HVCAP0805 X7R 220PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0221KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 220PF 10% 1KV

HVCAP0805 X7R 220PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0221KXTTR-ND 4713-CHV0805N1K0221KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBG504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-111122K06P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details