Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0150JCT

Description
HVCAP0805 COG 15PF 5% 1KV
Request a Quote Datasheet
Description
HVCAP0805 COG 15PF 5% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0150JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 15PF 5% 1KV

HVCAP0805 COG 15PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0150JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 COG 15PF 5% 1KV

HVCAP0805 COG 15PF 5% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0150JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0805N1K0150JCT-ND
Ceramic Capacitors 4713-CHV0805N1K0150JCT-ND
HVCAP0805 COG 15PF 5% 1KV

HVCAP0805 COG 15PF 5% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0150JCTDKR-ND 4713-CHV0805N1K0150JCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers