Cal-Chip Electronics Ceramic Capacitors CHV0805N1K0102KXT

Description
HVCAP0805 X7R 1000PF 10% 1KV
Request a Quote Datasheet
Description
HVCAP0805 X7R 1000PF 10% 1KV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0805N1K0102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1000PF 10% 1KV

HVCAP0805 X7R 1000PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1000PF 10% 1KV

HVCAP0805 X7R 1000PF 10% 1KV

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0805N1K0102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0805 X7R 1000PF 10% 1KV

HVCAP0805 X7R 1000PF 10% 1KV

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0805N1K0102KXTDKR-ND 4713-CHV0805N1K0102KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details