Cal-Chip Electronics Ceramic Capacitors CHV0603N500222KXT

Description
HVCAP0603 X7R 2200PF 10% 500V
Request a Quote Datasheet
Description
HVCAP0603 X7R 2200PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N500222KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2200PF 10% 500V

HVCAP0603 X7R 2200PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N500222KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2200PF 10% 500V

HVCAP0603 X7R 2200PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N500222KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 2200PF 10% 500V

HVCAP0603 X7R 2200PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N500222KXTCT-ND 4713-CHV0603N500222KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers