Cal-Chip Electronics Ceramic Capacitors CHV0603N500102KXT

Description
HVCAP0603 X7R 1000PF 10% 500V
Request a Quote Datasheet
Description
HVCAP0603 X7R 1000PF 10% 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N500102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 1000PF 10% 500V

HVCAP0603 X7R 1000PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N500102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 1000PF 10% 500V

HVCAP0603 X7R 1000PF 10% 500V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N500102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 1000PF 10% 500V

HVCAP0603 X7R 1000PF 10% 500V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N500102KXTCT-ND 4713-CHV0603N500102KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers