Cal-Chip Electronics Ceramic Capacitors CHV0603N2507R5CCT

Description
HVCAP0603 COG 7.5PF .25PF 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 7.5PF .25PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N2507R5CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 7.5PF .25PF 250V

HVCAP0603 COG 7.5PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2507R5CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 7.5PF .25PF 250V

HVCAP0603 COG 7.5PF .25PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2507R5CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N2507R5CCT-ND
Ceramic Capacitors 4713-CHV0603N2507R5CCT-ND
HVCAP0603 COG 7.5PF .25PF 250V

HVCAP0603 COG 7.5PF .25PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N2507R5CCTDKR-ND 4713-CHV0603N2507R5CCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers