Cal-Chip Electronics Ceramic Capacitors CHV0603N250620FCT

Description
HVCAP0603 COG 62PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 62PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250620FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250620FCT-ND
Ceramic Capacitors 4713-CHV0603N250620FCT-ND
HVCAP0603 COG 62PF 1% 250V

HVCAP0603 COG 62PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250620FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 62PF 1% 250V

HVCAP0603 COG 62PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250620FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 62PF 1% 250V

HVCAP0603 COG 62PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250620FCT-ND 4713-CHV0603N250620FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details