Cal-Chip Electronics Ceramic Capacitors CHV0603N250471KXT

Description
HVCAP0603 X7R 470PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 470PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250471KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 470PF 10% 250V

HVCAP0603 X7R 470PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250471KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 470PF 10% 250V

HVCAP0603 X7R 470PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250471KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 470PF 10% 250V

HVCAP0603 X7R 470PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250471KXTTR-ND 4713-CHV0603N250471KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers