Cal-Chip Electronics Ceramic Capacitors CHV0603N250331KXT

Description
HVCAP0603 X7R 330PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 330PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250331KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 330PF 10% 250V

HVCAP0603 X7R 330PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250331KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 330PF 10% 250V

HVCAP0603 X7R 330PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250331KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 330PF 10% 250V

HVCAP0603 X7R 330PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250331KXTCT-ND 4713-CHV0603N250331KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details