Cal-Chip Electronics Ceramic Capacitors CHV0603N250330JCT

Description
HVCAP0603 COG 33PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 33PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250330JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 33PF 5% 250V

HVCAP0603 COG 33PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250330JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 33PF 5% 250V

HVCAP0603 COG 33PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250330JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250330JCT-ND
Ceramic Capacitors 4713-CHV0603N250330JCT-ND
HVCAP0603 COG 33PF 5% 250V

HVCAP0603 COG 33PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250330JCTTR-ND 4713-CHV0603N250330JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details