Cal-Chip Electronics Ceramic Capacitors CHV0603N250271KXT

Description
HVCAP0603 X7R 270PF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R 270PF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250271KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 270PF 10% 250V

HVCAP0603 X7R 270PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250271KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 270PF 10% 250V

HVCAP0603 X7R 270PF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250271KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R 270PF 10% 250V

HVCAP0603 X7R 270PF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250271KXTCT-ND 4713-CHV0603N250271KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1808JA250102GCTSPU-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details