Cal-Chip Electronics Ceramic Capacitors CHV0603N250152JCT

Description
HVCAP0603 COG 1500PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 1500PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250152JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250152JCT-ND
Ceramic Capacitors 4713-CHV0603N250152JCT-ND
HVCAP0603 COG 1500PF 5% 250V

HVCAP0603 COG 1500PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250152JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 1500PF 5% 250V

HVCAP0603 COG 1500PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250152JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 1500PF 5% 250V

HVCAP0603 COG 1500PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250152JCT-ND 4713-CHV0603N250152JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-1210Y3K00820JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details