Cal-Chip Electronics Ceramic Capacitors CHV0603N250130JCT

Description
HVCAP0603 COG 13PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 13PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250130JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 13PF 5% 250V

HVCAP0603 COG 13PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250130JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250130JCT-ND
Ceramic Capacitors 4713-CHV0603N250130JCT-ND
HVCAP0603 COG 13PF 5% 250V

HVCAP0603 COG 13PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250130JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 13PF 5% 250V

HVCAP0603 COG 13PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250130JCTTR-ND 4713-CHV0603N250130JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1608-1210Y1K00272JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details