Cal-Chip Electronics Ceramic Capacitors CHV0603N250103KXT

Description
HVCAP0603 X7R .01UF 10% 250V
Request a Quote Datasheet
Description
HVCAP0603 X7R .01UF 10% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250103KXTCT-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R .01UF 10% 250V

HVCAP0603 X7R .01UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250103KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R .01UF 10% 250V

HVCAP0603 X7R .01UF 10% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250103KXTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 X7R .01UF 10% 250V

HVCAP0603 X7R .01UF 10% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250103KXTCT-ND 4713-CHV0603N250103KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers