Cal-Chip Electronics Ceramic Capacitors CHV0603N250100FCT

Description
HVCAP0603 COG 10PF 1% 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 10PF 1% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N250100FCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 10PF 1% 250V

HVCAP0603 COG 10PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250100FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 10PF 1% 250V

HVCAP0603 COG 10PF 1% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N250100FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N250100FCT-ND
Ceramic Capacitors 4713-CHV0603N250100FCT-ND
HVCAP0603 COG 10PF 1% 250V

HVCAP0603 COG 10PF 1% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N250100FCTTR-ND 4713-CHV0603N250100FCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details