Cal-Chip Electronics Ceramic Capacitors CHV0603N2500R5CCT

Description
HVCAP0603 COG 0.25PF .1PF 250V
Request a Quote Datasheet
Description
HVCAP0603 COG 0.25PF .1PF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0603N2500R5CCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 0.25PF .1PF 250V

HVCAP0603 COG 0.25PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2500R5CCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0603 COG 0.25PF .1PF 250V

HVCAP0603 COG 0.25PF .1PF 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0603N2500R5CCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0603N2500R5CCT-ND
Ceramic Capacitors 4713-CHV0603N2500R5CCT-ND
HVCAP0603 COG 0.25PF .1PF 250V

HVCAP0603 COG 0.25PF .1PF 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0603N2500R5CCTDKR-ND 4713-CHV0603N2500R5CCTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details