HVCAP0402 COG 3.3PF .1PF 250V
HVCAP0402 COG 3.3PF .1PF 250V
HVCAP0402 COG 3.3PF .1PF 250V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 4713-CHV0402N2503R3BCTDKR-ND | 4713-CHV0402N2503R3BCTTR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 250 volts | 250 volts |