Cal-Chip Electronics Ceramic Capacitors CHV0402N250110JCT

Description
HVCAP0402 COG 11PF 5% 250V
Request a Quote Datasheet
Description
HVCAP0402 COG 11PF 5% 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-CHV0402N250110JCTTR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 11PF 5% 250V

HVCAP0402 COG 11PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250110JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
HVCAP0402 COG 11PF 5% 250V

HVCAP0402 COG 11PF 5% 250V

Buy Now Datasheet
Ceramic Capacitors - 4713-CHV0402N250110JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-CHV0402N250110JCT-ND
Ceramic Capacitors 4713-CHV0402N250110JCT-ND
HVCAP0402 COG 11PF 5% 250V

HVCAP0402 COG 11PF 5% 250V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CHV0402N250110JCTTR-ND 4713-CHV0402N250110JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX102M080H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details