ANTISULF RES0402 5% 390K OHM
ANTISULF RES0402 5% 390K OHM
ANTISULF RES0402 5% 390K OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-CAS04J394CTDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 5 +/- % |