Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
CAE GROUPE
VK15VJ -- HOOK UP WIRE
CAE GROUPE
Hook Up Wire
VK15VJ
Description
AXINDUS VK15VJ Hook Up Wire
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
AXINDUS VK15VJ Hook Up Wire
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
642639
Hook Up Wire
642639
AXINDUS VK15VJ Hook Up Wire
AXINDUS VK15VJ Hook Up Wire
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hookup Wires
Product Number
642639
Product Name
Hook Up Wire
Rated Temperature
70 C (158 F)
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
20 AWG, PVC Insulated, Coil Cord Wire
SALE-9706
Specs
Wire Insulation
Polyvinyl Chloride
North American
20 AWG
View Details
TE Connectivity
Hook Up Wire
081148-000
Specs
Rated Voltage
600 volts
Nominal Diameter
0.1220 inch (3.1 mm)
Wire Weight
0.0543 lbs/ft (0.0807 g/mm)
View Details
New England Wire Technologies Corporation
Miniature Silicone Insulated Lead Wire
Specs
Rated Voltage
300 volts
Nominal Diameter
0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature
150 C (302 F)
View Details
Cooner Wire Company
Extra Flexible PVC Lead Wire
NEF 26-6544
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0390 inch (0.9906 mm)
Rated Temperature
105 C (221 F)
View Details