CAE GROUPE Hook Up Wire KU0320

Description
AXINDUS KU0320 Hook Up Wire
Request a Quote
Description
AXINDUS KU0320 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9107804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9107804
Hook Up Wire 9107804
AXINDUS KU0320 Hook Up Wire

AXINDUS KU0320 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 9107804
Product Name Hook Up Wire
Nominal Diameter 0.1197 inch (3.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details