CAE GROUPE Control Cable 90300034C50

Description
AXINDUS 90300034C50 Control Cable
Request a Quote
Description
AXINDUS 90300034C50 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 529879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
529879
Control Cable 529879
AXINDUS 90300034C50 Control Cable

AXINDUS 90300034C50 Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 529879
Product Name Control Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details