Caddock Electronics, Inc. Res, 1K, 4Element, Isolated, Sip; Resistance R1 Caddock T914-1M-100-10

Description
RES, 1K, 4ELEMENT, ISOLATED, SIP; Resistance R1:1Mohm; Product Range:T914 Series; Resistance R2:1Mohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Absolute TCR:± 25ppm/°C RoHS Compliant: Yes
Description
RES, 1K, 4ELEMENT, ISOLATED, SIP; Resistance R1:1Mohm; Product Range:T914 Series; Resistance R2:1Mohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Absolute TCR:± 25ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 4Element, Isolated, Sip; Resistance R1 Caddock - 95H7312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 4Element, Isolated, Sip; Resistance R1 Caddock
95H7312
Res, 1K, 4Element, Isolated, Sip; Resistance R1 Caddock 95H7312
RES, 1K, 4ELEMENT, ISOLATED, SIP; Resistance R1:1Mohm; Product Range:T914 Series; Resistance R2:1Mohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Absolute TCR:± 25ppm/°C RoHS Compliant: Yes

RES, 1K, 4ELEMENT, ISOLATED, SIP; Resistance R1:1Mohm; Product Range:T914 Series; Resistance R2:1Mohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Absolute TCR:± 25ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95H7312
Product Name Res, 1K, 4Element, Isolated, Sip; Resistance R1 Caddock
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details