Caddock Electronics, Inc. Through Hole Resistors SR20-0.50-1%

Description
500 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
500 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 683-SR20-0.50-1%CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-SR20-0.50-1%CT-ND
Through Hole Resistors 683-SR20-0.50-1%CT-ND
500 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

500 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - 683-SR20-0.50-1%TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-SR20-0.50-1%TR-ND
Through Hole Resistors 683-SR20-0.50-1%TR-ND
500 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

500 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.5 Ohm, 2W, 1%; Resistance Caddock - 08K4851 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.5 Ohm, 2W, 1%; Resistance Caddock
08K4851
Current Sense Resistor, 0.5 Ohm, 2W, 1%; Resistance Caddock 08K4851
CURRENT SENSE RESISTOR, 0.5 OHM, 2W, 1%; Resistance:0.5ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Temperature Coefficient:+100, -50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.5 OHM, 2W, 1%; Resistance:0.5ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Temperature Coefficient:+100, -50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 683-SR20-0.50-1%CT-ND 08K4851
Product Name Through Hole Resistors Current Sense Resistor, 0.5 Ohm, 2W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip)
Mounting / Packaging SR20
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers