Caddock Electronics, Inc. Through Hole Resistors SR20-0.005-1%

Description
5 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR20-0.005-FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR20-0.005-FTR-ND
Through Hole Resistors SR20-0.005-FTR-ND
5 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

5 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - SR20-0.005-FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR20-0.005-FCT-ND
Through Hole Resistors SR20-0.005-FCT-ND
5 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

5 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Res, R005, 1%, 2W, Radial, Thick Film; Resistance Caddock - 83T5279 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 1%, 2W, Radial, Thick Film; Resistance Caddock
83T5279
Res, R005, 1%, 2W, Radial, Thick Film; Resistance Caddock 83T5279
RES, R005, 1%, 2W, RADIAL, THICK FILM; Resistance:0.005ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:2.29mm RoHS Compliant: Yes

RES, R005, 1%, 2W, RADIAL, THICK FILM; Resistance:0.005ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:2.29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.005 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense - 70089432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.005 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense
70089432
Resistor;Thick Film;Res 0.005 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense 70089432
Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, δR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C 0.005 Ohm to 0.007 Ohm: 0 to +300 ppm/°C Power Rating: The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor. Measurement Note: For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.005 ohm resistor operated at 2.0 watts would have 20 amps flowing through the circuit board traces into the current terminals. Soldering Note: The SR10 and SR20 are not generally compatible with “Lead(Pb)-Free” wave solder processes. The soldering profile must not cause the body of these resistors to exceed 219°C. Features Kelvin Terminals Available in 1 Watt and 2 Watt Versions Non-Inductive Design Compact Footprint Specifications Low Temperature Coefficient — See Table Full Power Rating Up to 70°C — See Derating Curve Stability: 1000 Hours at Full Rated Power at 70°C δR 0.2% Max.

Standard Tolerance: 1%

Temperature Coefficient:
TC ref. to +25°C, ΔR taken at –15°C and +105°C
0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C
0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C
0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C
0.005 Ohm to 0.007 Ohm: 0 to +300 ppm/°C

Power Rating:
The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor.
Measurement Note:
For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals.

Circuit Board Layout:
The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.005 ohm resistor operated at 2.0 watts would have 20 amps flowing through the circuit board traces into the current terminals.
Soldering Note: The SR10 and SR20 are not generally compatible with “Lead(Pb)-Free” wave solder processes. The soldering profile must not cause the body of these resistors to exceed 219°C.
Features

  • Kelvin Terminals
  • Available in 1 Watt and 2 Watt Versions
  • Non-Inductive Design
  • Compact Footprint
    Specifications
  • Low Temperature Coefficient — See Table
  • Full Power Rating Up to 70°C — See Derating Curve
  • Stability: 1000 Hours at Full Rated Power at 70°C ΔR 0.2% Max.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number SR20-0.005-FTR-ND 83T5279 70089432
Product Name Through Hole Resistors Res, R005, 1%, 2W, Radial, Thick Film; Resistance Caddock Resistor;Thick Film;Res 0.005 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use
Technology / Construction MetalAlloy Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SR20 Radial Leads; Radial Leaded Radial Leads
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details