Caddock Electronics, Inc. Through Hole Resistors SR10-0.008-1%

Description
8 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
8 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR10-0.008-FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR10-0.008-FCT-ND
Through Hole Resistors SR10-0.008-FCT-ND
8 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

8 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - SR10-0.008-FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR10-0.008-FTR-ND
Through Hole Resistors SR10-0.008-FTR-ND
8 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

8 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - SR10-0.008-1%
808650-SR10-0.008-1%
Through Hole Resistors - SR10-0.008-1% 808650-SR10-0.008-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 808650-SR10-0.008-1% Packaging: Reel Features: Current Sense, Moisture Resistant, Non-Inductive Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 4 Resistance: 8 mOhms Supplier Device Package: SR10 Temperature Range - Operating: -15°C ~ 105°C Dimension: 0.365" L x 0.090" W (9.27mm x 2.29mm) Manufacturer Package: SR10 Height - Seated (Maximum): 0.385" (9.78mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: Not Applicable

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 808650-SR10-0.008-1%
Packaging: Reel
Features: Current Sense, Moisture Resistant, Non-Inductive
Tolerance: ±1%
Temperature Coefficient: 0/ +200ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 4
Resistance: 8 mOhms
Supplier Device Package: SR10
Temperature Range - Operating: -15°C ~ 105°C
Dimension: 0.365" L x 0.090" W (9.27mm x 2.29mm)
Manufacturer Package: SR10
Height - Seated (Maximum): 0.385" (9.78mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: Not Applicable

Buy Now
Current Sense Resistor, 0.008 Ohm, 1W, 1%; Resistance Caddock - 25H9843 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.008 Ohm, 1W, 1%; Resistance Caddock
25H9843
Current Sense Resistor, 0.008 Ohm, 1W, 1%; Resistance Caddock 25H9843
CURRENT SENSE RESISTOR, 0.008 OHM, 1W, 1%; Resistance:0.008ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:9.27mm; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.008 OHM, 1W, 1%; Resistance:0.008ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:9.27mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SR10-0.008-FCT-ND 808650-SR10-0.008-1% 25H9843
Product Name Through Hole Resistors Through Hole Resistors - SR10-0.008-1% Current Sense Resistor, 0.008 Ohm, 1W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip)
Mounting / Packaging SR10
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2414952 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details