Caddock Electronics, Inc. Resistor MS315-150-10%

Description
DISCONTINUED BY MANUFACTURER, POWER FILM RESISTOR, MS TYPE, 150 OHM, 10 PERCENT TOLERANCE, SUGGESTED REPLACEMENT MS315-150-1%. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER FILM RESISTOR, MS TYPE, 150 OHM, 10 PERCENT TOLERANCE, SUGGESTED REPLACEMENT MS315-150-1%. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 211073240 - Radwell International
Willingboro, NJ, United States
Resistor
211073240
Resistor 211073240
DISCONTINUED BY MANUFACTURER, POWER FILM RESISTOR, MS TYPE, 150 OHM, 10 PERCENT TOLERANCE, SUGGESTED REPLACEMENT MS315-150-1%. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FILM RESISTOR, MS TYPE, 150 OHM, 10 PERCENT TOLERANCE, SUGGESTED REPLACEMENT MS315-150-1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 211073240
Product Name Resistor
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details