Caddock Electronics, Inc. Through Hole Resistors - MP930-4.00K-1% MP930-4.00K-1%

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927838-MP930-4.00K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 4 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP930-4.00K-1%-ND, MP930-4.00KF, MP9304.00K1%, REFMP930-4.00K-1%
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927838-MP930-4.00K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 4 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP930-4.00K-1%-ND, MP930-4.00KF, MP9304.00K1%, REFMP930-4.00K-1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MP930-4.00K-1%
927838-MP930-4.00K-1%
Through Hole Resistors - MP930-4.00K-1% 927838-MP930-4.00K-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927838-MP930-4.00K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 4 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP930-4.00K-1%-ND, MP930-4.00KF, MP9304.00K1%, REFMP930-4.00K-1%

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 927838-MP930-4.00K-1%
Series: Kool-Pak®MP900
Operating Temperature Range: -55°C ~ 150°C
Features: 4 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-220-2 Full Pack
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP930-4.00K-1%-ND, MP930-4.00KF, MP9304.00K1%, REFMP930-4.00K-1%

Buy Now Datasheet
Through Hole Resistors - MP930-4.00KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-4.00KF-ND
Through Hole Resistors MP930-4.00KF-ND
4 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

4 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
30W TO220 Resistor - 53-MP930-4.00K-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30W TO220 Resistor
53-MP930-4.00K-1%
30W TO220 Resistor 53-MP930-4.00K-1%
RES 4K OHM 1% 30W TO220 Product overview: MP930-4.00K-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-4.00K-1% can be used for catalog matching and distributor lookup.

RES 4K OHM 1% 30W TO220 Product overview: MP930-4.00K-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-4.00K-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 927838-MP930-4.00K-1% MP930-4.00KF-ND 53-MP930-4.00K-1%
Product Name Through Hole Resistors - MP930-4.00K-1% Through Hole Resistors 30W TO220 Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Features Non-Inductive Non-Inductive
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details