Caddock Electronics, Inc. Through Hole Resistors MP930-330-1%

Description
Caddock MP930-330-1% Resistor
Request a Quote Datasheet
Description
Caddock MP930-330-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3830983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3830983
Through Hole Resistors 3830983
Caddock MP930-330-1% Resistor

Caddock MP930-330-1% Resistor

Supplier's Site
Through Hole Resistors - MP930-330F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-330F-ND
Through Hole Resistors MP930-330F-ND
330 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

330 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 3830983 MP930-330F-ND
Product Name Through Hole Resistors Through Hole Resistors
Technology / Construction Power film Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack
Configuration Single Resistor
Category / Application General Use
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers