Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 927837-MP930-33.0-1%
Series: Kool-Pak®MP900
Operating Temperature Range: -55°C ~ 150°C
Features: 33 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-220-2 Full Pack
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP930-33.0-1%-ND, MP930-33.0F, REFMP930-33.0-1%
Caddock MP930-33.0-1% Resistor
33 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
| Win Source Electronics | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 927837-MP930-33.0-1% | 3830933 | MP930-33.0F-ND |
| Product Name | Through Hole Resistors - MP930-33.0-1% | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Power film | Thick Film (Chip) |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Features | Non-Inductive | Non-Inductive | |
| Mounting / Packaging | ThroughHole; To-220 | TO-220-2 Full Pack | |
| Configuration | Single Resistor |