Caddock Electronics, Inc. 20 OHM 30W TO220 Resistor MP930-20.0-1%

Description
RES 20 OHM 1% 30W TO220 Product overview: MP930-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-20.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 20 OHM 1% 30W TO220 Product overview: MP930-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-20.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 30W TO220 Resistor - 53-MP930-20.0-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 30W TO220 Resistor
53-MP930-20.0-1%
20 OHM 30W TO220 Resistor 53-MP930-20.0-1%
RES 20 OHM 1% 30W TO220 Product overview: MP930-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-20.0-1% can be used for catalog matching and distributor lookup.

RES 20 OHM 1% 30W TO220 Product overview: MP930-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-20.0-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MP930-20.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-20.0F-ND
Through Hole Resistors MP930-20.0F-ND
20 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 3204980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3204980
Through Hole Resistors 3204980
Caddock MP930-20.0-1% Resistor

Caddock MP930-20.0-1% Resistor

Supplier's Site
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg30 W;Tol 1%;Radial;TO-220;Heat Sink - 70089577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg30 W;Tol 1%;Radial;TO-220;Heat Sink
70089577
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg30 W;Tol 1%;Radial;TO-220;Heat Sink 70089577
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Current Sense Resistor, 20 Ohm, 30W, 1%; Resistance Caddock - 02H2383 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 20 Ohm, 30W, 1%; Resistance Caddock
02H2383
Current Sense Resistor, 20 Ohm, 30W, 1%; Resistance Caddock 02H2383
CURRENT SENSE RESISTOR, 20 OHM, 30W, 1%; Resistance:20ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 20 OHM, 30W, 1%; Resistance:20ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MP930-20.0-1% MP930-20.0F-ND 3204980 70089577 02H2383
Product Name 20 OHM 30W TO220 Resistor Through Hole Resistors Through Hole Resistors Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg30 W;Tol 1%;Radial;TO-220;Heat Sink Current Sense Resistor, 20 Ohm, 30W, 1%; Resistance Caddock
Technology / Construction Power Film Thick Film (Chip) Power film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack ThroughHole; To-220 Radial Leads; TO-220 TO-220
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Temperature Coefficient -0.2500 ±ppm/°C 80 ±ppm/°C -20 to 80 ±ppm/°C
Operating DC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details