Caddock Electronics, Inc. Through Hole Resistors MP930-2.50-1%

Description
Caddock MP930-2.50-1% Resistor
Request a Quote Datasheet
Description
Caddock MP930-2.50-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3830898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3830898
Through Hole Resistors 3830898
Caddock MP930-2.50-1% Resistor

Caddock MP930-2.50-1% Resistor

Supplier's Site
Through Hole Resistors - MP930-2.50-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-2.50-F-ND
Through Hole Resistors MP930-2.50-F-ND
2.5 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

2.5 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor, Power Film, 2.5 Ohm, 30W, 1%; Resistance Caddock - 37K6045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 2.5 Ohm, 30W, 1%; Resistance Caddock
37K6045
Resistor, Power Film, 2.5 Ohm, 30W, 1%; Resistance Caddock 37K6045
RESISTOR, POWER FILM, 2.5 OHM, 30W, 1%; Resistance:2.5ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER FILM, 2.5 OHM, 30W, 1%; Resistance:2.5ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 3830898 MP930-2.50-F-ND 37K6045
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 2.5 Ohm, 30W, 1%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) Ceramic Composition
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details