Caddock Electronics, Inc. Through Hole Resistors MP930-150-1%

Description
Caddock MP930-150-1% Resistor
Request a Quote Datasheet
Description
Caddock MP930-150-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3830977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3830977
Through Hole Resistors 3830977
Caddock MP930-150-1% Resistor

Caddock MP930-150-1% Resistor

Supplier's Site
Through Hole Resistors - MP930-150F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-150F-ND
Through Hole Resistors MP930-150F-ND
150 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

150 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 3830977 MP930-150F-ND
Product Name Through Hole Resistors Through Hole Resistors
Technology / Construction Power film Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack
Configuration Single Resistor
Category / Application General Use
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details