Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 927835-MP930-15.0-1%
Series: Kool-Pak®MP900
Operating Temperature Range: -55°C ~ 150°C
Features: 15 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-220-2 Full Pack
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP930-15.0-1%-ND, MP930-15.0F, REFMP930-15.0-1%
RES 15 OHM 1% 30W TO220 Product overview: MP930-15.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-15.0-1% can be used for catalog matching and distributor lookup.
15 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Caddock MP930-15.0-1% Resistor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 927835-MP930-15.0-1% | 53-MP930-15.0-1% | MP930-15.0F-ND | 3830927 |
| Product Name | Through Hole Resistors - MP930-15.0-1% | 15 OHM 30W TO220 Resistor | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Power film |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Features | Non-Inductive | Non-Inductive | ||
| Mounting / Packaging | TO-220-2 Full Pack | TO-220-2 Full Pack | ThroughHole; To-220 | |
| Resistance Range | 15 ohms | 15 ohms |