Caddock Electronics, Inc. Through Hole Resistors MP930-1.50-1%

Description
1.5 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP930-1.50F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-1.50F-ND
Through Hole Resistors MP930-1.50F-ND
1.5 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

1.5 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 3830882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3830882
Through Hole Resistors 3830882
Caddock MP930-1.50-1% Resistor

Caddock MP930-1.50-1% Resistor

Supplier's Site
Resistor, Power Film, 1.5 Ohm, 30W, 1%; Resistance Caddock - 57J1023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 1.5 Ohm, 30W, 1%; Resistance Caddock
57J1023
Resistor, Power Film, 1.5 Ohm, 30W, 1%; Resistance Caddock 57J1023
RESISTOR, POWER FILM, 1.5 OHM, 30W, 1%; Resistance:1.5ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RESISTOR, POWER FILM, 1.5 OHM, 30W, 1%; Resistance:1.5ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP930-1.50F-ND 3830882 57J1023
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 1.5 Ohm, 30W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Power film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 TO-220
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details