Caddock Electronics, Inc. Through Hole Resistors MP930-0.050-1%

Description
Caddock MP930-0.050-1% Resistor
Request a Quote Datasheet
Description
Caddock MP930-0.050-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3204902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3204902
Through Hole Resistors 3204902
Caddock MP930-0.050-1% Resistor

Caddock MP930-0.050-1% Resistor

Supplier's Site
Through Hole Resistors - MP930-0.050F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-0.050F-ND
Through Hole Resistors MP930-0.050F-ND
50 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

50 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - MP930-0.050-1% - 885693-MP930-0.050-1% - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - MP930-0.050-1%
885693-MP930-0.050-1%
Through Hole Resistors - MP930-0.050-1% 885693-MP930-0.050-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885693-MP930-0.050-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 50 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP930-0.050F, REFMP930-0.050-1%, Q6171810, MP9300.0501%

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 885693-MP930-0.050-1%
Series: Kool-Pak®MP900
Operating Temperature Range: -55°C ~ 150°C
Features: 50 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-220-2 Full Pack
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP930-0.050F, REFMP930-0.050-1%, Q6171810, MP9300.0501%

Buy Now Datasheet
0.05 OHM 30W TO220 Resistor - 53-MP930-0.050-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 30W TO220 Resistor
53-MP930-0.050-1%
0.05 OHM 30W TO220 Resistor 53-MP930-0.050-1%
RES 0.05 OHM 1% 30W TO220 Product overview: MP930-0.050-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-0.050-1% can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 30W TO220 Product overview: MP930-0.050-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-0.050-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink - 70089569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink
70089569
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink 70089569
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Current Sense Resistor, 0.05 Ohm, 30W, 1%; Resistance Caddock - 02H2373 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 30W, 1%; Resistance Caddock
02H2373
Current Sense Resistor, 0.05 Ohm, 30W, 1%; Resistance Caddock 02H2373
CURRENT SENSE RESISTOR, 0.05 OHM, 30W, 1%; Resistance:0.05ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 30W, 1%; Resistance:0.05ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3204902 MP930-0.050F-ND 885693-MP930-0.050-1% 53-MP930-0.050-1% 70089569 02H2373
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors - MP930-0.050-1% 0.05 OHM 30W TO220 Resistor Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink Current Sense Resistor, 0.05 Ohm, 30W, 1%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) MetalFilm; Thick Film (Chip) Power Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220-2 Full Pack Radial Leads; TO-220 TO-220
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details