15 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
RES 15K OHM 1% 25W TO220 Product overview: MP925-15.0K-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP925-15.0K-1% can be used for catalog matching and distributor lookup.
Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 789215-MP925-15.0K-1
Series: Kool-PakMP900
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C
Features: Moisture Resistant, Non-Inductive
Package: TO-220-2
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 25W
Resistance (Ohms): 15k
Composition: Thick Film
Number of Terminations: 2
Family Name: MP900
Categories: Resistors
Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm)
Manufacturer Package: TO-220
Height - Seated (Maximum): 0.650" (16.52mm)
Alternative Parts (Cross-Reference): PWR221T-30-1502F;
Introduction Date: October 22, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MP925-15.0KF-ND | 53-MP925-15.0K-1% | 789215-MP925-15.0K-1% |
| Product Name | Through Hole Resistors | 25W TO220 Resistor | Through Hole Resistors - MP925-15.0K-1% |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 Full Pack | TO-220-2 Full Pack | |
| Tolerance | 1 +/- % | 1 +/- % |