Caddock Electronics, Inc. Through Hole Resistors MP916-0.010-5%

Description
10 mOhms ±5% 16W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 mOhms ±5% 16W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP916-0.010J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP916-0.010J-ND
Through Hole Resistors MP916-0.010J-ND
10 mOhms ±5% 16W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

10 mOhms ±5% 16W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 8884982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8884982
Through Hole Resistors 8884982
Caddock MP916-0.010-5% Resistor

Caddock MP916-0.010-5% Resistor

Supplier's Site
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 16 W;Tol 5%;Radial;TO-220;Heat Sink - 70089593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 16 W;Tol 5%;Radial;TO-220;Heat Sink
70089593
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 16 W;Tol 5%;Radial;TO-220;Heat Sink 70089593
Power Film Resistors TO-220 Package Exposed ceramic heat dissipating mounting surface The MP900 and MP9000 Series Kool-Pak® Power Film Resistors are constructed with Caddock’s Micronox® resistance film fired onto a flat ceramic substrate.

Power Film Resistors TO-220 Package

  • Exposed ceramic heat dissipating mounting surface
    The MP900 and MP9000 Series Kool-Pak® Power Film Resistors are constructed with Caddock’s Micronox® resistance film fired onto a flat ceramic substrate.
Supplier's Site
Current Sense Resistor, 0.01 Ohm, 16W, 5%; Resistance Caddock - 02H2366 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 16W, 5%; Resistance Caddock
02H2366
Current Sense Resistor, 0.01 Ohm, 16W, 5%; Resistance Caddock 02H2366
CURRENT SENSE RESISTOR, 0.01 OHM, 16W, 5%; Resistance:0.01ohm; Product Range:MP900 Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 16W, 5%; Resistance:0.01ohm; Product Range:MP900 Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MP916-0.010J-ND 8884982 70089593 02H2366
Product Name Through Hole Resistors Through Hole Resistors Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 16 W;Tol 5%;Radial;TO-220;Heat Sink Current Sense Resistor, 0.01 Ohm, 16W, 5%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Technology / Construction Thick Film (Chip) Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 Radial Leads; TO-220 TO-220
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details